TE Connectivity
Automotive Terminals
1544521-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .34 - .8 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 20, 18, 19, 21, 22 Wire Size Search (MMSQ) : .3, .5, .75, .6, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .34 - .8 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 20, 18, 19, 21, 22 Wire Size Search (MMSQ) : .3, .5, .75, .6, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .34 - .8 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 20, 18, 19, 21, 22 Wire Size Search (MMSQ) : .3, .5, .75, .6, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 5 MM [.197 INCH ]
- Terminal Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .34 - .8
- Wire Size (AWG) : 22 - 18
- Wire Size Search (AWG) : 20, 18, 19, 21, 22
- Wire Size Search (MMSQ) : .3, .5, .75, .6, .4
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544521-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Lead, Metal, Tin
View Details
2 suppliers