TE Connectivity Automotive Terminals 0460-220-1231

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 3 - 2 Wire Size (AWG) : 12 - 14 Wire Size Search (AWG) : 14, 12 Wire Size Search (MMSQ) : 2, 2.5, 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 1250 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 3 - 2 Wire Size (AWG) : 12 - 14 Wire Size Search (AWG) : 14, 12 Wire Size Search (MMSQ) : 2, 2.5, 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 1250 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-220-1231 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-220-1231
Automotive Terminals 0460-220-1231
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 3 - 2 Wire Size (AWG) : 12 - 14 Wire Size Search (AWG) : 14, 12 Wire Size Search (MMSQ) : 2, 2.5, 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 1250 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 12
  • Crimp Type : Indent Crimp
  • Interface Plating : Palladium Nickel (PdNi)
  • Mating Pin Diameter : 2.4 MM  [.094 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 25
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : 3 - 2
  • Wire Size (AWG) : 12 - 14
  • Wire Size Search (AWG) : 14, 12
  • Wire Size Search (MMSQ) : 2, 2.5, 3

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Carrier
  • Packaging Quantity : 1250

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1341-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1341-ND
Contacts - Multi Purpose 1734-1341-ND
CONN PIN 12-14AWG GOLD CRIMP

CONN PIN 12-14AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 0460-220-1231 1734-1341-ND
Product Name Automotive Terminals Contacts - Multi Purpose
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719504-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-170291-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 0460-208-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details