TE Connectivity
Automotive Terminals
1-1823032-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 80
Dimensions Compatible Insulation Diameter Range (MM) : 5.8 - 6.6 Tab Length : 36.1 MM [1.42 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size Search (AWG) : 7 Wire Size Search (MMSQ) : 10
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 80
Dimensions Compatible Insulation Diameter Range (MM) : 5.8 - 6.6 Tab Length : 36.1 MM [1.42 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size Search (AWG) : 7 Wire Size Search (MMSQ) : 10
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 80
Dimensions Compatible Insulation Diameter Range (MM) : 5.8 - 6.6 Tab Length : 36.1 MM [1.42 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size Search (AWG) : 7 Wire Size Search (MMSQ) : 10
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 9.5mm
- Crimp Type : F-Crimp
- Interface Plating : None
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 9.5 MM [.374 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 80
Dimensions
- Compatible Insulation Diameter Range (MM) : 5.8 - 6.6
- Tab Length : 36.1 MM [1.42 INCH ]
- Wire Size (MMSQ) : 10
- Wire Size (AWG) : 7
- Wire Size Search (AWG) : 7
- Wire Size Search (MMSQ) : 10
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 500
Product Type Features
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-1823032-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
None
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Pin
Contact Material
Phosphor Bronze
Plating / Coating
Tin; Tin
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
11.81 inch (300 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details