TE Connectivity Rack & Panel Connectors 1484510-2

Description
Body Features Connector & Keying Code : 52 Shell Finish : Chromate Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Size : Size 5 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 10 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote
Description
Body Features Connector & Keying Code : 52 Shell Finish : Chromate Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Size : Size 5 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 10 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1484510-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1484510-2
Rack & Panel Connectors 1484510-2
Body Features Connector & Keying Code : 52 Shell Finish : Chromate Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Size : Size 5 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 10 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 52
  • Shell Finish : Chromate

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : C4
  • Contact Arrangement Code (Module B) : C4
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Arrangement Code (Module D) : 150
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 100
  • Contact Size : Size 5
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now
Rcpt Assy,tcas,sz3,arinc 600 Amp - Te Connectivity - 97X4070 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,tcas,sz3,arinc 600 Amp - Te Connectivity
97X4070
Rcpt Assy,tcas,sz3,arinc 600 Amp - Te Connectivity 97X4070
RCPT ASSY,TCAS,SZ3,ARINC 600

RCPT ASSY,TCAS,SZ3,ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1484510-2 97X4070
Product Name Rack & Panel Connectors Rcpt Assy,tcas,sz3,arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details