TE Connectivity Connector Backshells 007147-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/77, M83723/03, M83723/13, AS34461, M83723/05, M83723/69, M83723/95, NAS 1642, MS3471, M83723/87, NAS 1599, M83723/71, NAS 1692, M83723/76, NAS 1702, AS34511, MS3474, M83723/98, M83723/38, AS34241, M83723/06, M83723/42, M83723/43, M83723/74, M83723/83, AS34061, M83723/40, M83723/75, MS3459, NAS 1641, NAS 1693, AS34041, M83723/08, M83723/84, M83723/41, M83723/66, AS34671, M83723/67, NAS 1652, M83723/72, M83723/01, NAS 1701, M83723/07, MS3470, M83723/49, M83723/97, NAS 1643, NAS 1694, NAS 1700, AS34501, NAS 1699, M83723/04, M83723/48, MS3475, AS34541, M83723/02, AS34121, M83723/36, M83723/65, M83723/91, M83723/14, NAS 1650, AS34001, AS34011, AS34081, M83723/37, M83723/85, AS34641, M83723/96, MS3472, M83723/39, NAS 1653, AS34561, M83723/68, NAS 1651, M83723/92, AS34681, M83723/78, M83723/73, M83723/86, M83723/82, AS34091, MS3476 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/77, M83723/03, M83723/13, AS34461, M83723/05, M83723/69, M83723/95, NAS 1642, MS3471, M83723/87, NAS 1599, M83723/71, NAS 1692, M83723/76, NAS 1702, AS34511, MS3474, M83723/98, M83723/38, AS34241, M83723/06, M83723/42, M83723/43, M83723/74, M83723/83, AS34061, M83723/40, M83723/75, MS3459, NAS 1641, NAS 1693, AS34041, M83723/08, M83723/84, M83723/41, M83723/66, AS34671, M83723/67, NAS 1652, M83723/72, M83723/01, NAS 1701, M83723/07, MS3470, M83723/49, M83723/97, NAS 1643, NAS 1694, NAS 1700, AS34501, NAS 1699, M83723/04, M83723/48, MS3475, AS34541, M83723/02, AS34121, M83723/36, M83723/65, M83723/91, M83723/14, NAS 1650, AS34001, AS34011, AS34081, M83723/37, M83723/85, AS34641, M83723/96, MS3472, M83723/39, NAS 1653, AS34561, M83723/68, NAS 1651, M83723/92, AS34681, M83723/78, M83723/73, M83723/86, M83723/82, AS34091, MS3476 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 007147-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
007147-000
Connector Backshells 007147-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/77, M83723/03, M83723/13, AS34461, M83723/05, M83723/69, M83723/95, NAS 1642, MS3471, M83723/87, NAS 1599, M83723/71, NAS 1692, M83723/76, NAS 1702, AS34511, MS3474, M83723/98, M83723/38, AS34241, M83723/06, M83723/42, M83723/43, M83723/74, M83723/83, AS34061, M83723/40, M83723/75, MS3459, NAS 1641, NAS 1693, AS34041, M83723/08, M83723/84, M83723/41, M83723/66, AS34671, M83723/67, NAS 1652, M83723/72, M83723/01, NAS 1701, M83723/07, MS3470, M83723/49, M83723/97, NAS 1643, NAS 1694, NAS 1700, AS34501, NAS 1699, M83723/04, M83723/48, MS3475, AS34541, M83723/02, AS34121, M83723/36, M83723/65, M83723/91, M83723/14, NAS 1650, AS34001, AS34011, AS34081, M83723/37, M83723/85, AS34641, M83723/96, MS3472, M83723/39, NAS 1653, AS34561, M83723/68, NAS 1651, M83723/92, AS34681, M83723/78, M83723/73, M83723/86, M83723/82, AS34091, MS3476 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 37 MM  [1.45 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/77, M83723/03, M83723/13, AS34461, M83723/05, M83723/69, M83723/95, NAS 1642, MS3471, M83723/87, NAS 1599, M83723/71, NAS 1692, M83723/76, NAS 1702, AS34511, MS3474, M83723/98, M83723/38, AS34241, M83723/06, M83723/42, M83723/43, M83723/74, M83723/83, AS34061, M83723/40, M83723/75, MS3459, NAS 1641, NAS 1693, AS34041, M83723/08, M83723/84, M83723/41, M83723/66, AS34671, M83723/67, NAS 1652, M83723/72, M83723/01, NAS 1701, M83723/07, MS3470, M83723/49, M83723/97, NAS 1643, NAS 1694, NAS 1700, AS34501, NAS 1699, M83723/04, M83723/48, MS3475, AS34541, M83723/02, AS34121, M83723/36, M83723/65, M83723/91, M83723/14, NAS 1650, AS34001, AS34011, AS34081, M83723/37, M83723/85, AS34641, M83723/96, MS3472, M83723/39, NAS 1653, AS34561, M83723/68, NAS 1651, M83723/92, AS34681, M83723/78, M83723/73, M83723/86, M83723/82, AS34091, MS3476

Operation/Application


  • Compatible With Connector Shell Size : 18, 27

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac90-1808Ai Raychem - Te Connectivity - 45AJ9996 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac90-1808Ai Raychem - Te Connectivity
45AJ9996
Txr54Ac90-1808Ai Raychem - Te Connectivity 45AJ9996
TXR54AC90-1808AI

TXR54AC90-1808AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 007147-000 45AJ9996
Product Name Connector Backshells Txr54Ac90-1808Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers