TE Connectivity Coaxial Connector (RF) Adapters 033-0053-0001

Description
Adapter Coaxial Connector To 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector To 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1508-1248-ND
Coaxial Connector (RF) Adapters 1508-1248-ND
Adapter Coaxial Connector To 50Ohm

Adapter Coaxial Connector To 50Ohm

Buy Now Datasheet
Coaxial Connector (RF) Adapters - 1111-033-0053-0001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1111-033-0053-0001-ND
Coaxial Connector (RF) Adapters 1111-033-0053-0001-ND
RF ADAPTERS-IN SERIES ADPTR JACK

RF ADAPTERS-IN SERIES ADPTR JACK

Buy Now Datasheet
RF Adapters - In Series - 033-0053-0001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
033-0053-0001
RF Adapters - In Series 033-0053-0001
RF Adapters - In Series ADPTR JACK STR 50Ohm

RF Adapters - In Series ADPTR JACK STR 50Ohm

Buy Now Datasheet
03300530001 Microdot - Te Connectivity - 85K0015 - Newark, An Avnet Company
Chicago, IL, United States
03300530001 Microdot - Te Connectivity
85K0015
03300530001 Microdot - Te Connectivity 85K0015
3300530001

3300530001

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1508-1248-ND 1111-033-0053-0001-ND 033-0053-0001 85K0015
Product Name Coaxial Connector (RF) Adapters Coaxial Connector (RF) Adapters RF Adapters - In Series 03300530001 Microdot - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059350-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details
Coaxial Adapters - 2826923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details
Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details