TE Connectivity Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Oeg Te Connectivity 1461868-5

Description
POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Oeg Te Connectivity - 48W0652 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Oeg Te Connectivity
48W0652
Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Oeg Te Connectivity 48W0652
POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 48W0652
Product Name Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415535-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Power Relay, Dpdt, 6Vdc, 10A, Tht Rohs Compliant Finder - 38AJ4950 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
200A High Voltage Direct Current Relay - CHEV-P200 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details