TE Connectivity Electromechanical Relays & Contactors 1-1415535-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .86 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .86 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT5L7SB5 is a panel-mounted, 4-pole changeover relay package with a DIN-rail socket and test tab, rated for 6 A continuous current at 240 VAC. The 115 VAC coil draws 1.0 VA at 4845 Ω, with operate and release voltages of 92-103.5 VAC. Contacts are AgNi90/10 gold plated, with dielectric strength of 2500 Vrms between coil and contacts and 2000 Vrms between adjacent contacts. Mechanical endurance is 20 × 10⁶ cycles for AC operation. Ambient temperature range is -40°C to +70°C. Terminals accept screw connections up to 2.5 mm² with 0.5 Nm torque. Dimensions are 77 mm × 27.2 mm × 78.3 mm and weight is 90 g. The unit includes an LED indicator and complies with VDE, cULus, and Lloyds. Certified to EU RoHS, China RoHS, and REACH.

Datasheet Summary
Powered by GS/AI

The PT5L7SB5 is a panel-mounted, 4-pole changeover relay package with a DIN-rail socket and test tab, rated for 6 A continuous current at 240 VAC. The 115 VAC coil draws 1.0 VA at 4845 Ω, with operate and release voltages of 92-103.5 VAC. Contacts are AgNi90/10 gold plated, with dielectric strength of 2500 Vrms between coil and contacts and 2000 Vrms between adjacent contacts. Mechanical endurance is 20 × 10⁶ cycles for AC operation. Ambient temperature range is -40°C to +70°C. Terminals accept screw connections up to 2.5 mm² with 0.5 Nm torque. Dimensions are 77 mm × 27.2 mm × 78.3 mm and weight is 90 g. The unit includes an LED indicator and complies with VDE, cULus, and Lloyds. Certified to EU RoHS, China RoHS, and REACH.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1415535-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1415535-3
Electromechanical Relays & Contactors 1-1415535-3
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .86 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.175 OZ ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 78.3 MM  [3.082 INCH ]
  • Product Length : 77 MM  [3.031 INCH ]
  • Product Width : 27.2 MM  [1.071 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 1, .86
  • Coil Resistance (OHM) : 4845
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 12
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (VAMP) : ≤1.1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - PB2222-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2222-ND
Power Relays, Over 2 Amps PB2222-ND
General Purpose Relay 4PDT (4 Form C) 115VAC Coil DIN Rail

General Purpose Relay 4PDT (4 Form C) 115VAC Coil DIN Rail

Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1415535-3
Relays - Power Relays, Over 2 Amps 1-1415535-3
RELAY GEN PURPOSE 4PDT 6A 115V

RELAY GEN PURPOSE 4PDT 6A 115V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1415535-3 PB2222-ND 1-1415535-3 1-1415535-3
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
AC Power 1 VA
AC Coil Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1393203-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Mid-Range Relays - 1-1617752-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1617784-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers