TE Connectivity Special Purpose Terminals 135148-2

Description
Contact Features Barrel Type : Closed Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 51 MM  [2.008 INCH ] Stud Diameter : 6.78 MM  [.267 INCH ] Terminal Material Thickness : 2.1 MM  [.083 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Mechanical Attachment Wire Insulation Support : With Product Type Features Sealable : Yes Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 51 MM  [2.008 INCH ] Stud Diameter : 6.78 MM  [.267 INCH ] Terminal Material Thickness : 2.1 MM  [.083 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Mechanical Attachment Wire Insulation Support : With Product Type Features Sealable : Yes Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 135148-2 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
135148-2
Special Purpose Terminals 135148-2
Contact Features Barrel Type : Closed Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 51 MM  [2.008 INCH ] Stud Diameter : 6.78 MM  [.267 INCH ] Terminal Material Thickness : 2.1 MM  [.083 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Mechanical Attachment Wire Insulation Support : With Product Type Features Sealable : Yes Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Special Purpose Terminal Type : Ring
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ]
  • Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ]
  • Product Length : 51 MM  [2.008 INCH ]
  • Stud Diameter : 6.78 MM  [.267 INCH ]
  • Terminal Material Thickness : 2.1 MM  [.083 INCH ]
  • Wire Size (MMSQ) : 21.9
  • Wire Size (AWG) : 4

Mechanical Attachment


  • Wire Insulation Support : With

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
135148-2
Terminals 135148-2
Terminals TERMI-COPALUM SLD AWG 4 1/4

Terminals TERMI-COPALUM SLD AWG 4 1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 135148-2 135148-2
Product Name Special Purpose Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details