TE Connectivity Shielded Contacts 119468-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 119468-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
119468-000
Shielded Contacts 119468-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 16
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .05 - .03
  • Wire Size (AWG) : 30 - 32

Industry Standards


  • Military Standard : MIL-C-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 119468-000
Product Name Shielded Contacts
North American 30 to 32 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details