TE Connectivity Ring Terminals 130090

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 21.94 MM  [.864 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 21.94 MM  [.864 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 130090 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
130090
Ring Terminals 130090
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 21.94 MM  [.864 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ]
  • Product Length : 21.94 MM  [.864 INCH ]
  • Stud Diameter : 5.26 MM  [.207 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 130090-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
130090-ND
Terminals - Ring Connectors 130090-ND
CONN RING CIRC 14-16AWG M5 CRIMP

CONN RING CIRC 14-16AWG M5 CRIMP

Buy Now Datasheet
Ring Terminals - 1611932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1611932
Ring Terminals 1611932
TE Connectivity 130090 Ring Terminal

TE Connectivity 130090 Ring Terminal

Supplier's Site
Ring Terminals - 1648476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1648476
Ring Terminals 1648476
TE Connectivity 130090 Ring Terminal

TE Connectivity 130090 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
130090
Terminals 130090
Terminals RING 16-14AWG

Terminals RING 16-14AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 130090 130090-ND 1611932 130090
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details