TE Connectivity Terminals - Specialized Connectors 104502-1

Description
CONN BUSBAR CLIP
Request a Quote Datasheet
Description
CONN BUSBAR CLIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - A101930-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A101930-ND
Terminals - Specialized Connectors A101930-ND
CONN BUSBAR CLIP

CONN BUSBAR CLIP

Buy Now Datasheet
Pluggable Bus Bar Connector, , Pos; Product Range Amp Te Connectivity - 02H0269 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Bus Bar Connector, , Pos; Product Range Amp Te Connectivity
02H0269
Pluggable Bus Bar Connector, , Pos; Product Range Amp Te Connectivity 02H0269
PLUGGABLE BUS BAR CONNECTOR, , POS; Product Range:AMP POS Series; Termination:Crimp; Terminal Type:Pluggable Bus Bar; Accessory Type:Bus Bar; For Use With:Power Connectors; Termination Method:Crimp RoHS Compliant: Yes

PLUGGABLE BUS BAR CONNECTOR, , POS; Product Range:AMP POS Series; Termination:Crimp; Terminal Type:Pluggable Bus Bar; Accessory Type:Bus Bar; For Use With:Power Connectors; Termination Method:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number A101930-ND 02H0269
Product Name Terminals - Specialized Connectors Pluggable Bus Bar Connector, , Pos; Product Range Amp Te Connectivity
Terminal Type Busbar Clip Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details