TE Connectivity Magnet Wire Terminals 1247001-2

Description
Contact Features Magnet Wire Terminal Type : Multispring Pin Mating Pin Diameter : .8 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 29.5 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 14.8 MM  [.582 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Multispring Pin Mating Pin Diameter : .8 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 29.5 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 14.8 MM  [.582 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1247001-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1247001-2
Magnet Wire Terminals 1247001-2
Contact Features Magnet Wire Terminal Type : Multispring Pin Mating Pin Diameter : .8 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 29.5 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 14.8 MM  [.582 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Multispring Pin
  • Mating Pin Diameter : .8 MM  [.031 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 29.5 - 26
  • Magnet Wire Size (MM) : .27 - .4
  • Product Length : 14.8 MM  [.582 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 7.6 MM  [.3 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117833TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117833TR-ND
Terminals - Magnetic Wire Connectors A117833TR-ND
CONN MAG TERM 26-30AWG PRESS-FIT

CONN MAG TERM 26-30AWG PRESS-FIT

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117833CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117833CT-ND
Terminals - Magnetic Wire Connectors A117833CT-ND
CONN MAG TERM 26-30AWG PRESS-FIT

CONN MAG TERM 26-30AWG PRESS-FIT

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1247001-2
Terminals 1247001-2
Terminals MAGMATE "300 SERIE" WITH MULTISPRING PIN

Terminals MAGMATE "300 SERIE" WITH MULTISPRING PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1247001-2 A117833TR-ND A117833CT-ND 1247001-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details