TE Connectivity
Connector Contacts
0641-3-1231L
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 23
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 12
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size (AWG) : 14 - 12
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
0641-3-1231L |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
Material
Brass
Features
RoHS
View Details
Material
Unplated
Features
RoHS
North American
20 to 27 AWG
View Details
Terminal Type
Crimp on Receptacle
Features
RoHS
North American
14 AWG
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers