TE Connectivity 1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS 10VK6

Description
1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS
Request a Quote
Description
1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS - 10VK6 - Heilind Electronics, Inc.
Wilmington, MA, United States
1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS
10VK6
1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS 10VK6
1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS

1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number 10VK6
Product Name 1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-1113-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Fc 6975 MHz
Bandwidth 550000 kHz
View Details
2 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
MFBC-00019CH, Passive GaAs MMIC 58.30-77.70 GHz Bandpass Filter - MFBC-00019CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 58300 to 77700 MHz
View Details