The HRT-BF(4887.5/225)-1
The HRT-BF(4887.5/225)-1
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 4775-5000 MHz
Insertion Loss : 1.0 dB
Return Loss : 15 dB
Rejection : ≥60dB@DC-4625MHz, ≥60dB@5300-10000MHz
Power : 10 W cw
Operating Temp. : -40℃ to +70℃
Dimension L*W*H : 100*48.5*16 mm
Finishing : Paint Black
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-BF(4887.5/225)-1180S |
| Product Name | 4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) |
| Filter Type | Bandpass |