TE Connectivity Between Series Adapters 1058671-1

Description
Mechanical Attachment Connector Mounting Type : Bulkhead Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Plug Side B Interface : TNC
Request a Quote Datasheet
Description
Mechanical Attachment Connector Mounting Type : Bulkhead Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Plug Side B Interface : TNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1058671-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1058671-1
Between Series Adapters 1058671-1
Mechanical Attachment Connector Mounting Type : Bulkhead Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Plug Side B Interface : TNC

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : N
  • Side B Gender : Plug
  • Side B Interface : TNC
Buy Now
Coaxial Connector (RF) Adapters - A34425-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34425-ND
Coaxial Connector (RF) Adapters A34425-ND
Adapter Coaxial Connector TNC Plug, Male Pin To N Jack, Female Socket

Adapter Coaxial Connector TNC Plug, Male Pin To N Jack, Female Socket

Buy Now Datasheet
3682 2311 02 Amp - Te Connectivity - 10H7267 - Newark, An Avnet Company
Chicago, IL, United States
3682 2311 02 Amp - Te Connectivity
10H7267
3682 2311 02 Amp - Te Connectivity 10H7267
3682 2311 02

3682 2311 02

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1058671-1 A34425-ND 10H7267
Product Name Between Series Adapters Coaxial Connector (RF) Adapters 3682 2311 02 Amp - Te Connectivity
Connector Type Wire to Wire Connector TNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053227-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
RF Connectors - 1057159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
RF Connectors - 1059551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1-1337421-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers