TE Connectivity Between Series Adapters 1057390-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Brass (BNC) Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSN Side B Gender : Jack Side B Interface : BNC
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Brass (BNC) Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSN Side B Gender : Jack Side B Interface : BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1057390-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1057390-1
Between Series Adapters 1057390-1
Body Features Body Material : Stainless Steel Body Style : Straight Material : Brass (BNC) Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSN Side B Gender : Jack Side B Interface : BNC

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Material : Brass (BNC)

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : OSN
  • Side B Gender : Jack
  • Side B Interface : BNC
Buy Now
Coaxial Connector (RF) Adapters - A34434-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34434-ND
Coaxial Connector (RF) Adapters A34434-ND
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket

Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket

Buy Now Datasheet
RF Adapters - Between Series - 1057390-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1057390-1
RF Adapters - Between Series 1057390-1
RF Adapters - Between Series BNC JACK TO N PLUG

RF Adapters - Between Series BNC JACK TO N PLUG

Buy Now Datasheet
3082 2320 00 Amp - Te Connectivity - 41AJ1978 - Newark, An Avnet Company
Chicago, IL, United States
3082 2320 00 Amp - Te Connectivity
41AJ1978
3082 2320 00 Amp - Te Connectivity 41AJ1978
3082 2320 00

3082 2320 00

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1057390-1 A34434-ND 1057390-1 41AJ1978
Product Name Between Series Adapters Coaxial Connector (RF) Adapters RF Adapters - Between Series 3082 2320 00 Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050524-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
RF Connectors - 1060813-2 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
RF Connectors - 1059551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers