TE Connectivity Humidity Sensors 10142048-20

Description
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - 10142048-20 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
10142048-20
Humidity Sensors 10142048-20
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2

Electrical Characteristics


  • Current Consumption (MAMP) : 1
  • ESD Robustness (KV) : ± 8
  • Supply Voltage (Peak) (VDC) : 5.5

Other


  • Response Time (SEC) : 3

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Digital

Usage Conditions


  • Accuracy (PCTRH) : ±2
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Temperature Accuracy (DEGC) : ± .2
Buy Now Datasheet
Humidity Sensors - 10142048-20 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
10142048-20
Humidity Sensors 10142048-20
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Humidity, Moisture Sensors - 223-10142048-20DKR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-10142048-20DKR-ND
Humidity, Moisture Sensors 223-10142048-20DKR-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±2% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±2% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-10142048-20CT-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-10142048-20CT-ND
Humidity, Moisture Sensors 223-10142048-20CT-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±2% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±2% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-10142048-20TR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-10142048-20TR-ND
Humidity, Moisture Sensors 223-10142048-20TR-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±2% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±2% RH 5s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 10142048-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
10142048-20
Sensors, Transducers - Humidity, Moisture Sensors 10142048-20
HTU31D I.C 31D RH/T DIGITAL R400

HTU31D I.C 31D RH/T DIGITAL R400

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number 10142048-20 10142048-20 223-10142048-20DKR-ND 10142048-20
Product Name Humidity Sensors Humidity Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E035R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity, Moisture Sensors - 223-1244-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Humidity Sensor Components - HPP827D001 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Humidity Sensors - HPP815G537 - Richardson RFPD
Specs
Form Factor Sensor
View Details
3 suppliers