Electrical Characteristics
Product Type Features
Usage Conditions
HTU21D(F) RH/T SENSOR IC. Digital Relative Humidity sensor with Temperature output
The HTU21D(F) is a new digital humidity sensor with temperature outputby MEAS. Setting new standards in terms of size and intelligence, it isembedded in a reflow solderable Dual Flat No leads (DFN) package witha small 3 x 3 x 0.9 mm footprint. This sensor provides calibrated,linearize
HTU21D(F) digital humidity sensors are dedicated humidity andtemperature plug and play transducers for OEM applications wherereliable and accurate measurements are needed. Direct interface with amicro-controller is made possible with the module for humidity andtemperature digital outputs. These low power sensors are designed forhigh volume and cost sensitive applications with tight space constraints.
Every sensor is individually calibrated and tested. Lot identification isprinted on the sensor and an electronic identification code is stored onthe chip – which can be read out by command. Low battery can bedetected and a checksum improves communication reliability. Theresolution of these digital humidity sensors can be changed by command(8/12bit up to 12/14bit for RH/T).
With MEAS’ improvements and miniaturization of this sensor, theperformance-to-pr
Optional PTFE filter/membrane (F) protects HTU21D digital humiditysensors against dust and water immersion, as well as againstcontamination
Features
Applications
SEN,REL HUMDTY W TEMP OUTPT IC 21D 400 PC REEL
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 5s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 5s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 5s Surface Mount
SENSOR HUMID/TEMP 3V I2C 2% SMD
| TE Connectivity | Richardson RFPD | Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | HPP845E031R4 | HPP845E031R4 | HPP845E031R4 | 223-1144-2-ND | HPP845E031R4 |
| Product Name | Humidity Sensors | Humidity Sensors | SEN,REL HUMDTY W TEMP OUTPT IC 21D 400 PC REEL | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Form Factor | Sensor | Sensor | Sensor | ||
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % | 0.0 to 100 % | ||
| Operating Temp | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |