TE Connectivity Humidity Sensors HPP801A031

Description
Electrical Characteristics Supply Voltage (Peak) (VDC) : 10 Product Type Features Humidity Sensor Product Type : RH Temperature Element Interface Signal Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -60 - 140 DEGC  [-76 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage (Peak) (VDC) : 10 Product Type Features Humidity Sensor Product Type : RH Temperature Element Interface Signal Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -60 - 140 DEGC  [-76 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP801A031 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
HPP801A031
Humidity Sensors HPP801A031
Electrical Characteristics Supply Voltage (Peak) (VDC) : 10 Product Type Features Humidity Sensor Product Type : RH Temperature Element Interface Signal Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -60 - 140 DEGC  [-76 - 284 DEGF ]

Electrical Characteristics


  • Supply Voltage (Peak) (VDC) : 10

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Element
  • Interface Signal Type : Analog

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -60 - 140 DEGC  [-76 - 284 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Humidity Sensors
HPP801A031
Humidity Sensors HPP801A031
Relative Humidity Sensor Based on a unique capacitive cell, these relative humidity sensors are designed for high volume, cost sensitive applications such as office automation, automotive cabin air control, home appliances, and industrial process control systems. They are also useful in all applications where humidity compensation is needed. Features Full interchangeability with no calibration required in standard conditions Instantaneous desaturation after long periods in saturation phase Compatible with automatized assembly processes, including Pb free wave soldering and reflow processes Individual marking for compliance to stringent traceability requirements Part may be washed with distilled water Applications Automotive Home Appliance Printer Meteorology

Relative Humidity Sensor

Based on a unique capacitive cell, these relative humidity sensors are designed for high volume, cost sensitive applications such as office automation, automotive cabin air control, home appliances, and industrial process control systems. They are also useful in all applications where humidity compensation is needed.

Features

  • Full interchangeability with no calibration required in standard conditions
  • Instantaneous desaturation after long periods in saturation phase
  • Compatible with automatized assembly processes, including Pb free wave soldering and reflow processes
  • Individual marking for compliance to stringent traceability requirements
  • Part may be washed with distilled water

Applications

  • Automotive
  • Home Appliance
  • Printer
  • Meteorology
Supplier's Site Datasheet
Humidity, Moisture Sensors - HPP801A031-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
HPP801A031-ND
Humidity, Moisture Sensors HPP801A031-ND
Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 3s Through Hole

Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 3s Through Hole

Buy Now Datasheet
Moisture Sensors, Humidity - HPP801A031 - 1043948-HPP801A031 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HPP801A031
1043948-HPP801A031
Moisture Sensors, Humidity - HPP801A031 1043948-HPP801A031
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1043948-HPP801A031 Packaging: Tube/Rail Response Time: 3s Mounting: Through Hole Output Type: Capacitance Output: 180pF @ 55%RH Sensitivity: 310nF/%RH Sensor Type: Humidity Accuracy: ±2% RH Humidity Range: 1 to 99% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 140°C Supply Voltage - Operating: 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1043948-HPP801A031
Packaging: Tube/Rail
Response Time: 3s
Mounting: Through Hole
Output Type: Capacitance
Output: 180pF @ 55%RH
Sensitivity: 310nF/%RH
Sensor Type: Humidity
Accuracy: ±2% RH
Humidity Range: 1 to 99% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 140°C
Supply Voltage - Operating: 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
HS1101LF GASES MEASURE SENSOR HUMIDITY - HPP801A031 - Heilind Electronics, Inc.
Wilmington, MA, United States
HS1101LF GASES MEASURE SENSOR HUMIDITY
HPP801A031
HS1101LF GASES MEASURE SENSOR HUMIDITY HPP801A031
HS1101LF GASES MEASURE SENSOR HUMIDITY

HS1101LF GASES MEASURE SENSOR HUMIDITY

Buy Now
Sensors, Transducers - Humidity, Moisture Sensors - HPP801A031 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP801A031
Sensors, Transducers - Humidity, Moisture Sensors HPP801A031
SENSOR HUMIDITY 10V CAPAC MOD

SENSOR HUMIDITY 10V CAPAC MOD

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Win Source Electronics Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number HPP801A031 HPP801A031 HPP801A031-ND 1043948-HPP801A031 HPP801A031 HPP801A031
Product Name Humidity Sensors Humidity Sensors Humidity, Moisture Sensors Moisture Sensors, Humidity - HPP801A031 HS1101LF GASES MEASURE SENSOR HUMIDITY Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 10142048-21 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Humidity, Moisture Sensors - HS1100-ND - DigiKey
Specs
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
3 suppliers
Humidity Sensor Components - HPP845E034 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity, Moisture Sensors - 223-1244-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers