TE Connectivity Humidity, Moisture Sensors HPP809A031

Description
Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±3% RH 5s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±3% RH 5s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - HPP809A031-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
HPP809A031-ND
Humidity, Moisture Sensors HPP809A031-ND
Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±3% RH 5s User Defined

Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±3% RH 5s User Defined

Buy Now Datasheet
Downers Grove, IL, United States
Humidity Sensors
HPP809A031
Humidity Sensors HPP809A031
Temperature and Relative Humidity Module Based on the rugged HTS2035SMD humidity / temperature sensor, HTM2500LF is a dedicated humidity and temperature transducer designed for OEM applications where a reliable and accurate measurement is needed. Direct interface with a microcontroller is made possible with the module’s humidity linear voltage output. Features Full interchangeability High reliability and long term stability Not affected by water immersion Ratiometric to voltage supply Suitable for 3 to 10 Vdc supply voltage Instantaneous de-saturation after long periods in saturation phase Fast response time High resistance to chemicals Patented solid polymer structure Stable High sensitivity Applications Industrial Process control Hygrostat Data logger

Temperature and Relative Humidity Module

Based on the rugged HTS2035SMD humidity / temperature sensor, HTM2500LF is a dedicated humidity and temperature transducer designed for OEM applications where a reliable and accurate measurement is needed. Direct interface with a microcontroller is made possible with the module’s humidity linear voltage output.

Features

  • Full interchangeability
  • High reliability and long term stability
  • Not affected by water immersion
  • Ratiometric to voltage supply
  • Suitable for 3 to 10 Vdc supply voltage
  • Instantaneous de-saturation after long periods in saturation phase
  • Fast response time
  • High resistance to chemicals
  • Patented solid polymer structure
  • Stable
  • High sensitivity

Applications

  • Industrial
  • Process control
  • Hygrostat
  • Data logger
Supplier's Site Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HPP809A031 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP809A031
Sensors, Transducers - Humidity, Moisture Sensors HPP809A031
SENS HUMID/TEMP 5V ANALOG 2% MOD

SENS HUMID/TEMP 5V ANALOG 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number HPP809A031-ND HPP809A031 HPP809A031
Product Name Humidity, Moisture Sensors Humidity Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 1 to 99 % 1 to 99 %
Relative Humidity Accuracy 3 %
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data