TE Connectivity Terminal Blocks - Barrier Blocks 1-796921-2

Description
CONN TERM STRIP 3CIRC 0.315"
Request a Quote Datasheet
Description
CONN TERM STRIP 3CIRC 0.315"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1-796921-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1-796921-2-ND
Terminal Blocks - Barrier Blocks 1-796921-2-ND
CONN TERM STRIP 3CIRC 0.315"

CONN TERM STRIP 3CIRC 0.315"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 1-796921-2-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 150 C (302 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 8.00 mm (0.32 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1-1546557-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details