Keystone Electronics Corp. Miniature Turret Term Board 15253

Description
Part Number: 15253 # of Terminals: 25 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1533 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15253 # of Terminals: 25 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1533 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15253 is a miniature turret terminal board made of glass epoxy (GEE), with 25 terminals arranged in a single row. It measures 7.812 inches [198.4 mm] in length and 0.312 inches [7.9 mm] in width. The board features five scored sections for easy separation and includes mounting holes in each section. Terminals are brass with tin plating, compliant with ASTM-B16 and MIL-T-10727. The material operates up to 155°C (300°F).

Datasheet Summary
Powered by GS/AI

The 15253 is a miniature turret terminal board made of glass epoxy (GEE), with 25 terminals arranged in a single row. It measures 7.812 inches [198.4 mm] in length and 0.312 inches [7.9 mm] in width. The board features five scored sections for easy separation and includes mounting holes in each section. Terminals are brass with tin plating, compliant with ASTM-B16 and MIL-T-10727. The material operates up to 155°C (300°F).

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15253 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15253
Miniature Turret Term Board 15253
Part Number: 15253 # of Terminals: 25 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1533 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15253

  • # of Terminals: 25
  • Length: 7.812 [198.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1533
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15253
Product Name Miniature Turret Term Board
Termination Options Turret - 1533
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Terminals - Screw Connectors - 36-7691-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7701-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Phenolic, XP
View Details