TE Connectivity Tb, Wire To Board, 4Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity 1-2834011-4.

Description
TB, WIRE TO BOARD, 4POS, 20-14AWG, GREEN; PITCH SPACING:3.5MM; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:6A; RATED VOLTAGE:300V ROHS COMPLIANT: YES
Datasheet
Description
TB, WIRE TO BOARD, 4POS, 20-14AWG, GREEN; PITCH SPACING:3.5MM; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:6A; RATED VOLTAGE:300V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 4Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity - 30AC2750 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity
30AC2750
Tb, Wire To Board, 4Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity 30AC2750
TB, WIRE TO BOARD, 4POS, 20-14AWG, GREEN; PITCH SPACING:3.5MM; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:6A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

TB, WIRE TO BOARD, 4POS, 20-14AWG, GREEN; PITCH SPACING:3.5MM; NO. OF POSITIONS:4POSITIONS; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:6A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30AC2750
Product Name Tb, Wire To Board, 4Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-04D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2731 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details