Keystone Electronics Corp. Turret Term Board 15041

Description
Part Number: 15041 # of Terminals: 25 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15041 # of Terminals: 25 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal boards for PCB mounting, available in a standard configuration with 25 terminals, a width of 0.500 inches (12.7 mm), and a length of 13.125 inches (333.4 mm), featuring five scored sections for easy separation and mounting holes in each section. Constructed with paper base electrical (PBE) material, meeting MIL-1-24768/20, Type XP, with a maximum temperature rating of 250°F (121°C). Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727, and designed for type 1545. The board is scored for distinct section separation and supports easy soldering due to tinned terminals.

Datasheet Summary
Powered by GS/AI

Turret terminal boards for PCB mounting, available in a standard configuration with 25 terminals, a width of 0.500 inches (12.7 mm), and a length of 13.125 inches (333.4 mm), featuring five scored sections for easy separation and mounting holes in each section. Constructed with paper base electrical (PBE) material, meeting MIL-1-24768/20, Type XP, with a maximum temperature rating of 250°F (121°C). Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727, and designed for type 1545. The board is scored for distinct section separation and supports easy soldering due to tinned terminals.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15041 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15041
Turret Term Board 15041
Part Number: 15041 # of Terminals: 25 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15041

  • # of Terminals: 25
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1545
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15041
Product Name Turret Term Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 5
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15513 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Glass Epoxy
View Details
Turret Term Board - 15044 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7797-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details