TE Connectivity Connector Contacts 1-2304815-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-2304815-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-2304815-1
Connector Contacts 1-2304815-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Wire Size (AWG) : 25 - 22

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Discrete Wire Type : Stranded

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-2304815-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details