TE Connectivity Switches - Tactile Switches 1-1977120-6

Description
FSM8JAAHX=6MM TACT SWITCH, HIGH
Description
FSM8JAAHX=6MM TACT SWITCH, HIGH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1-1977120-6
Switches - Tactile Switches 1-1977120-6
FSM8JAAHX=6MM TACT SWITCH, HIGH

FSM8JAAHX=6MM TACT SWITCH, HIGH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 1-1977120-6
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 1.1 lbs (0.5199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-2043-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2331402-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details