OTTO Controls RGB Illuminated, Sealed, Momentary Action Pushbuttons LP9

Description
LP9 RGB illuminated pushbuttons have RGB LEDs that can display nearly any color, and color choices can be easily switched in the field. These momentary, snap-action switches are designed for use in panels, control grips, instruments, heavy equipment and other demanding applications requiring attractive, rugged, lighted pushbuttons. Positive tactile feedback signals to the operator when the switch is operated with the added benefit of reliable LED illumination. Choose from flush and raised profile button styling with a glossy finish. It also comes with a threaded case for hex nut mounting and has a short behind-panel depth. These pushbuttons support 2VDC and meet IP68S. Expect up to 25,000 operations at full rated load of 5 amps resistive or 3 amps inductive; 500,000 operations at 500mA/200mA resistive.
Request a Quote
Description
LP9 RGB illuminated pushbuttons have RGB LEDs that can display nearly any color, and color choices can be easily switched in the field. These momentary, snap-action switches are designed for use in panels, control grips, instruments, heavy equipment and other demanding applications requiring attractive, rugged, lighted pushbuttons. Positive tactile feedback signals to the operator when the switch is operated with the added benefit of reliable LED illumination. Choose from flush and raised profile button styling with a glossy finish. It also comes with a threaded case for hex nut mounting and has a short behind-panel depth. These pushbuttons support 2VDC and meet IP68S. Expect up to 25,000 operations at full rated load of 5 amps resistive or 3 amps inductive; 500,000 operations at 500mA/200mA resistive.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Carpentersville, IL, United States
RGB Illuminated, Sealed, Momentary Action Pushbuttons
LP9
RGB Illuminated, Sealed, Momentary Action Pushbuttons LP9
LP9 RGB illuminated pushbuttons have RGB LEDs that can display nearly any color, and color choices can be easily switched in the field. These momentary, snap-action switches are designed for use in panels, control grips, instruments, heavy equipment and other demanding applications requiring attractive, rugged, lighted pushbuttons. Positive tactile feedback signals to the operator when the switch is operated with the added benefit of reliable LED illumination. Choose from flush and raised profile button styling with a glossy finish. It also comes with a threaded case for hex nut mounting and has a short behind-panel depth. These pushbuttons support 2VDC and meet IP68S. Expect up to 25,000 operations at full rated load of 5 amps resistive or 3 amps inductive; 500,000 operations at 500mA/200mA resistive.

LP9 RGB illuminated pushbuttons have RGB LEDs that can display nearly any color, and color choices can be easily switched in the field. These momentary, snap-action switches are designed for use in panels, control grips, instruments, heavy equipment and other demanding applications requiring attractive, rugged, lighted pushbuttons.

Positive tactile feedback signals to the operator when the switch is operated with the added benefit of reliable LED illumination. Choose from flush and raised profile button styling with a glossy finish. It also comes with a threaded case for hex nut mounting and has a short behind-panel depth.

These pushbuttons support 2VDC and meet IP68S. Expect up to 25,000 operations at full rated load of 5 amps resistive or 3 amps inductive; 500,000 operations at 500mA/200mA resistive.

Supplier's Site
Illuminated, Sealed, Momentary Action Pushbutton - LP9 - OTTO Controls
Carpentersville, IL, United States
Illuminated, Sealed, Momentary Action Pushbutton
LP9
Illuminated, Sealed, Momentary Action Pushbutton LP9
The OTTO LP9 Lighted Dome series is a quality precision switch designed for use in panels, control grips, instruments, heavy equipment and other demanding applications where attractive, rugged, lighted pushbutton switches are required. The LP9 series offers a positive tactile feedback, signaling the operator when the switch is operated with the added benefit of reliable LED illumination. The LP9 series offers four button versions; flush and raised profile with either a glossy or matte finish. It also comes with a threaded case for hex nut mounting while providing a short behind panel depth. The LP9 series is constructed to meet IP68S watertight seal. Expect 25,000 operations at full rated load of 5 amps resistive or 3 amps inductive; 500,000 operations at 500mA/200mA resistive. These momentary snap-action double break switches are available in standard and low operate forces. The LED is available in six colors and has the ability to accommodate 2 or 12VDC.

The OTTO LP9 Lighted Dome series is a quality precision switch designed for use in panels, control grips, instruments, heavy equipment and other demanding applications where attractive, rugged, lighted pushbutton switches are required.

The LP9 series offers a positive tactile feedback, signaling the operator when the switch is operated with the added benefit of reliable LED illumination. The LP9 series offers four button versions; flush and raised profile with either a glossy or matte finish. It also comes with a threaded case for hex nut mounting while providing a short behind panel depth.

The LP9 series is constructed to meet IP68S watertight seal. Expect 25,000 operations at full rated load of 5 amps resistive or 3 amps inductive; 500,000 operations at 500mA/200mA resistive. These momentary snap-action double break switches are available in standard and low operate forces. The LED is available in six colors and has the ability to accommodate 2 or 12VDC.

Supplier's Site

Technical Specifications

  OTTO Controls OTTO Controls
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number LP9 LP9
Product Name RGB Illuminated, Sealed, Momentary Action Pushbuttons Illuminated, Sealed, Momentary Action Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg) 0.8 lbs (0.3401 kg)
Max. Actuating Force 0.8 lbs (0.3401 kg) 0.8 lbs (0.3401 kg)
Unlock Full Specs
to access all available technical data