Keystone Electronics Corp. Compact Four Leg Key Pad Dome 5156TR

Description
Part Number: 5156TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .024 [0.60] OD: .394 [10.0] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 14.8 oz. [420g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote
Description
Part Number: 5156TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .024 [0.60] OD: .394 [10.0] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 14.8 oz. [420g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5156TR is a compact metal key-pad dome switch with a 0.394 inch (10.00 mm) diameter, designed for surface mounting on circuit boards without soldering. It has a height of 0.031 inch (0.80 mm), a trip force of 14.1 oz (400 g), a rebound force of 3.5 oz (100 g), and a click ratio of 60%-85%. The switch is supplied on tape and reel in quantities of 4,000 per reel.

Datasheet Summary
Powered by GS/AI

The 5156TR is a compact metal key-pad dome switch with a 0.394 inch (10.00 mm) diameter, designed for surface mounting on circuit boards without soldering. It has a height of 0.031 inch (0.80 mm), a trip force of 14.1 oz (400 g), a rebound force of 3.5 oz (100 g), and a click ratio of 60%-85%. The switch is supplied on tape and reel in quantities of 4,000 per reel.

Suppliers

Company
Product
Description
Supplier Links
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact Four Leg Key Pad Dome
5156TR
Compact Four Leg Key Pad Dome 5156TR
Part Number: 5156TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .024 [0.60] OD: .394 [10.0] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 14.8 oz. [420g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -

Part Number: 5156TR

  • Current Rating: .005 to 100 mAmp DC
  • Finish/Plating: Nickel Plate
  • Height: .024 [0.60]
  • OD: .394 [10.0]
  • Packaging: Tape and Reel - 4,000 / 13" reel
  • Trip Force: 14.8 oz. [420g]
  • Voltage Rating: .1 to 100 VDC
  • Key-Pad Dome installation adhesive spacer -
Buy Now Datasheet
Tactile Switches - 36-5156TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5156TR-ND
Tactile Switches 36-5156TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5156CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5156CT-ND
Tactile Switches 36-5156CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5156DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5156DKR-ND
Tactile Switches 36-5156DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
5156TR
Switches - Tactile Switches 5156TR
SWITCH TACTILE SPST-NO 12MA 24V

SWITCH TACTILE SPST-NO 12MA 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
5156TR
Tactile Switches 5156TR
Tactile Switches COMPACT 4 LEG KEYPAD DOME SWITCH .031" H

Tactile Switches COMPACT 4 LEG KEYPAD DOME SWITCH .031" H

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5156TR 36-5156TR-ND 36-5156CT-ND 5156TR 5156TR
Product Name Compact Four Leg Key Pad Dome Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Dome Switch Dome Switch Dome Switch
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.9 lbs (0.4195 kg) 0.9 lbs (0.3999 kg) 0.9 lbs (0.3999 kg) 0.9 lbs (0.3999 kg) 0.9 lbs (0.3999 kg)
Max. Actuating Force 0.9 lbs (0.4195 kg) 0.9 lbs (0.3999 kg) 0.9 lbs (0.3999 kg) 0.9 lbs (0.3999 kg) 0.9 lbs (0.3999 kg)
Max Current Rating 5.00E-6 to 0.1000 amps 0.0120 amps 0.0120 amps 0.0120 amps 0.0120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers