NKK Switches Tactile Switches JB15FPG05

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 360-3044-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
360-3044-ND
Tactile Switches 360-3044-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 2300-JB15FPG05 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15FPG05
Tactile Switches 2300-JB15FPG05
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Pushbutton Switches - JB15FPG05 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
JB15FPG05
Pushbutton Switches JB15FPG05
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Buy Now
Tactile Switch, Spst, 0.05A, 24V, Solder; Product Range Nkk Switches - 10X0020 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Solder; Product Range Nkk Switches
10X0020
Tactile Switch, Spst, 0.05A, 24V, Solder; Product Range Nkk Switches 10X0020
TACTILE SWITCH, SPST, 0.05A, 24V, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:176gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:176gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
JB15FPG05
Tactile Switches JB15FPG05
Tactile Switches LOW PROFILE TACTILE/PC

Tactile Switches LOW PROFILE TACTILE/PC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15FPG05
Switches - Tactile Switches JB15FPG05
SWITCH TACTILE SPST-NO 0.4VA 28V

SWITCH TACTILE SPST-NO 0.4VA 28V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 360-3044-ND 2300-JB15FPG05 JB15FPG05 10X0020 JB15FPG05 JB15FPG05
Product Name Tactile Switches Tactile Switches Pushbutton Switches Tactile Switch, Spst, 0.05A, 24V, Solder; Product Range Nkk Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 10.00mm x 10.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7046-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Twin Touch Metal Operators - 2ATF8-F2-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Light Touch Miniature Pushbutton - EB2011P-C-J40 - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers