TE Connectivity
Quick Disconnects
1-1627154-2
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range (MM) : 2.8 - 3.4 Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range (MM) : 2.8 - 3.4 Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range (MM) : 2.8 - 3.4 Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.248 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Accepts Wire Insulation Diameter Range (MM) : 2.8 - 3.4
- Overall Length : 19.8 MM [.78 INCH ]
- Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ]
- Wire Size (MMSQ) : .7 - 2.1
- Wire Size (AWG) : 18 - 15
- Wire Size (CMA) : 1381 - 4144
Mechanical Attachment
- Locking Lance Height (MM) : 1.4
- Mating Retention Type : Locking Lance
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 8000
Product Type Features
- Insertion Force : Normal
- Sealable : No
- Terminates To : Wire & Cable
- Wire Stop : No
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 110 DEGC [230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627154-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers