Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core
Electrical Characteristics Analog Output : .5 - 4.5 V Electrical Connections : Leads Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 7 - 36
Housing Features Housing Diameter : 19.05 MM [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards IP Rating : IP61 Industry Standards : RoHS
Other Full Stroke Ranges : ±101.6 MM [±4 INCH ] Linearity (PCTSPAN) : ±.25
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
- Spring Loaded : Separate Core
Electrical Characteristics
- Analog Output : .5 - 4.5 V
- Electrical Connections : Leads
- Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 7 - 36
Housing Features
- Housing Diameter : 19.05 MM [.75 INCH ]
- Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards
- IP Rating : IP61
- Industry Standards : RoHS
Other
- Full Stroke Ranges : ±101.6 MM [±4 INCH ]
- Linearity (PCTSPAN) : ±.25
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]