Body Features Product Weight : 120 G [4.232 OZ ]
Configuration Features Channel Configuration : 4 Inputs
Electrical Characteristics Allowed Voltage Details : 2 Wires - 17 Vdc @ 20 mA & 3 Wires - 21 Vdc @ 40 mA Supply Voltage Range (VDC) : 24
Housing Features Housing Material : PBT (Thermoplastic)
Industry Standards IP Rating : IP20
Mechanical Attachment Installation Method : In-Panel Network Cable Disconnection : Causes No Network Interruption Product Mount Type : DIN Rail
Operation/Applicatio
n Address Range : 0 - 63 Communication Mode : Polled Operational Function : Analog I/O Connection Programming Method : DIP Swich, Software Thermal Drift : 2 uA/ºC
Product Type Features I/O Module Type : DeviceNet I/O Module
Signal Characteristics Baud Rate (KBP) : 125, 500, 250 Electrical Signal Type : Current / Voltage Input Signal Details : 0 - 20 mA / 4 - 20 mA / 0 - 5 V / 1 - 5 V Signal Type : Analog
Termination Features Cable Connection : Thick or Thin DeviceNet Cable I/O Connection : 2.5mm2 Screw Terminal - 3 Ways Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions Electrical Protection : Short Circuit & Reverse Polarity Field Device Type : Current / Voltage Transmitter Number of Inputs : 4 Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Product Weight : 120 G [4.232 OZ ]
Configuration Features
- Channel Configuration : 4 Inputs
Electrical Characteristics
- Allowed Voltage Details : 2 Wires - 17 Vdc @ 20 mA & 3 Wires - 21 Vdc @ 40 mA
- Supply Voltage Range (VDC) : 24
Housing Features
- Housing Material : PBT (Thermoplastic)
Industry Standards
Mechanical Attachment
- Installation Method : In-Panel
- Network Cable Disconnection : Causes No Network Interruption
- Product Mount Type : DIN Rail
Operation/Application
- Address Range : 0 - 63
- Communication Mode : Polled
- Operational Function : Analog I/O Connection
- Programming Method : DIP Swich, Software
- Thermal Drift : 2 uA/ºC
Product Type Features
- I/O Module Type : DeviceNet I/O Module
Signal Characteristics
- Baud Rate (KBP) : 125, 500, 250
- Electrical Signal Type : Current / Voltage
- Input Signal Details : 0 - 20 mA / 4 - 20 mA / 0 - 5 V / 1 - 5 V
- Signal Type : Analog
Termination Features
- Cable Connection : Thick or Thin DeviceNet Cable
- I/O Connection : 2.5mm2 Screw Terminal - 3 Ways
- Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways
Usage Conditions
- Electrical Protection : Short Circuit & Reverse Polarity
- Field Device Type : Current / Voltage Transmitter
- Number of Inputs : 4
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]