TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors VLS3012HBX-150M-N

Description
Win Source Part Number: 1370441-VLS3012HBX-1 50M-N Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-HBX Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 15 µH Current Rating (Amps): 1.11 A Current - Saturation (Isat): 1.2A Shielding: Shielded DC Resistance (DCR): 636mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370441-VLS3012HBX-1 50M-N Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-HBX Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 15 µH Current Rating (Amps): 1.11 A Current - Saturation (Isat): 1.2A Shielding: Shielded DC Resistance (DCR): 636mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370441-VLS3012HBX-150M-N - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370441-VLS3012HBX-150M-N
Inductors, Coils, Chokes - Fixed Inductors 1370441-VLS3012HBX-150M-N
Win Source Part Number: 1370441-VLS3012HBX-1 50M-N Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-HBX Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 15 µH Current Rating (Amps): 1.11 A Current - Saturation (Isat): 1.2A Shielding: Shielded DC Resistance (DCR): 636mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370441-VLS3012HBX-150M-N
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-HBX
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 15 µH
Current Rating (Amps): 1.11 A
Current - Saturation (Isat): 1.2A
Shielding: Shielded
DC Resistance (DCR): 636mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Inductor and Choke - 71-VLS3012HBX-150M-N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-VLS3012HBX-150M-N
Inductor and Choke 71-VLS3012HBX-150M-N
INDUCTORS FOR POWER CIRCUITS, WO Product overview: VLS3012HBX-150M-N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-150M-N can be used for catalog matching and distributor lookup.

INDUCTORS FOR POWER CIRCUITS, WO Product overview: VLS3012HBX-150M-N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-150M-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-VLS3012HBX-150M-NTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.11A 636mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 1.11A 636mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS3012HBX-150M-NDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.11A 636mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 1.11A 636mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS3012HBX-150M-NCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.11A 636mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 1.11A 636mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Power Inductor, 15Uh, Shielded, 1.33A Tdk - 62AK4254 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 1.33A Tdk
62AK4254
Power Inductor, 15Uh, Shielded, 1.33A Tdk 62AK4254
POWER INDUCTOR, 15UH, SHIELDED, 1.33A

POWER INDUCTOR, 15UH, SHIELDED, 1.33A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370441-VLS3012HBX-150M-N 71-VLS3012HBX-150M-N 445-VLS3012HBX-150M-NTR-ND 62AK4254
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke Fixed Inductors Power Inductor, 15Uh, Shielded, 1.33A Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details