Description
Linear/saturating choke
THT-terminals
Low noise development by using iron powder toroids instead of conventional iron lamination cores
Flange for mounting onto printed circuit board
Fully potted resign
Applications
Phase angle control circuits with thyristors, triacs or transistors
The choke acts at its optimum when it is mounted directly at the interference originator (thyristor, triac)
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Linear/saturating choke
THT-terminals
Low noise development by using iron powder toroids instead of conventional iron lamination cores
Flange for mounting onto printed circuit board
Fully potted resign
Applications
Phase angle control circuits with thyristors, triacs or transistors
The choke acts at its optimum when it is mounted directly at the interference originator (thyristor, triac)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DLFL series consists of linear/saturating chokes designed for phase angle control circuits with thyristors, triacs, or transistors, featuring THT terminals, a flange for PCB mounting, and full potting with UL 94V-0 compound. They use iron powder toroids to minimize noise and operate at 50 Hz with a rated voltage up to 440 VAC and a rated current range of 5 to 45 A at 45 °C ambient temperature. The units comply with IEC 60068-1 climatic category 25/100/21 and operate from -25 °C to 100 °C. Isolation voltage is 2 kV rms, and they meet CE, UKCA, RoHS, China RoHS, and REACH requirements. Package sizes include 25-P, 47-P, and 32-P, with weights ranging from 144 g to 1423 g depending on variant.
Datasheet Summary Powered by GS/AI
The DLFL series consists of linear/saturating chokes designed for phase angle control circuits with thyristors, triacs, or transistors, featuring THT terminals, a flange for PCB mounting, and full potting with UL 94V-0 compound. They use iron powder toroids to minimize noise and operate at 50 Hz with a rated voltage up to 440 VAC and a rated current range of 5 to 45 A at 45 °C ambient temperature. The units comply with IEC 60068-1 climatic category 25/100/21 and operate from -25 °C to 100 °C. Isolation voltage is 2 kV rms, and they meet CE, UKCA, RoHS, China RoHS, and REACH requirements. Package sizes include 25-P, 47-P, and 32-P, with weights ranging from 144 g to 1423 g depending on variant.
Description
Linear/saturating choke
THT-terminals
Low noise development by using iron powder toroids instead of conventional iron lamination cores
Flange for mounting onto printed circuit board
Fully potted resign
Applications
Phase angle control circuits with thyristors, triacs or transistors
The choke acts at its optimum when it is mounted directly at the interference originator (thyristor, triac)
Description
Linear/saturating choke
THT-terminals
Low noise development by using iron powder toroids instead of conventional iron lamination cores
Flange for mounting onto printed circuit board
Fully potted resign
Applications
Phase angle control circuits with thyristors, triacs or transistors
The choke acts at its optimum when it is mounted directly at the interference originator (thyristor, triac)