TDK U.S.A. Corporation RF Multiplexers TPX255000MT-7090A1

Description
RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad
Request a Quote Datasheet
Description
RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-TPX255000MT-7090A1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-TPX255000MT-7090A1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-TPX255000MT-7090A1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-TPX255000MT-7090A1TR-ND
Product Name RF Multiplexers
Device Type Triplexer
Package Type Surface Mount; 1008 (2520 Metric), 9 PC Pad
Return Loss 10 to 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

DPX-0508, Broadband Diplexer - DPX-0508 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 5000 to 8000 MHz
View Details
Duplexer - 5o403402100 - 5o.com
Specs
Device Type Duplexer
Connectors 7/16; 7/16,N
Insertion Loss 0.5000 dB
View Details
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details