Anatech Electronics, Inc. 634 / 698 MHz Cavity Duplexer with N-type Female connectors AE634-698DB5448-N

Description
634 / 698 MHz Cavity Duplexer with N-type Female connectors
Request a Quote
Description
634 / 698 MHz Cavity Duplexer with N-type Female connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
634 / 698 MHz Cavity Duplexer with N-type Female connectors - AE634-698DB5448-N - Anatech Electronics, Inc.
Garfield, NJ, United States
634 / 698 MHz Cavity Duplexer with N-type Female connectors
AE634-698DB5448-N
634 / 698 MHz Cavity Duplexer with N-type Female connectors AE634-698DB5448-N
634 / 698 MHz Cavity Duplexer with N-type Female connectors

634 / 698 MHz Cavity Duplexer with N-type Female connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE634-698DB5448-N
Product Name 634 / 698 MHz Cavity Duplexer with N-type Female connectors
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5G/LTE Frequency Band 30(WCS)/ Band 48 / Band 66(Extended AWS) /Band 71 Multiplexer - AE2310-3625-1745-680MP1022 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
1800 MHz / 3600 MHz / 5400 MHz Triplexer - AD1800-3600-5400TR298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
4200-4600 MHz / 5100-5200 MHz Cavity Diplexer - AE4400-5150DB5464 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
5745/5805 MHz Cavity Duplexer - AD5745-5805D464 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details