Chengdu Filter Technology Co., Ltd. 1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) HRT-DX(1600/2400)-1099S

Description
The HRT-DX(1600/2400)-10 99S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-10 99S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1600-2000 MHz Tx Freq. Range : 2150-2400 MHz Insertion Loss : 0.5 dB Return Loss : 18 dB Isolation : ≥80dB@1600-2000MHz,2 150-2400MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 198*102*38 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-DX(1600/2400)-10 99S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-10 99S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1600-2000 MHz Tx Freq. Range : 2150-2400 MHz Insertion Loss : 0.5 dB Return Loss : 18 dB Isolation : ≥80dB@1600-2000MHz,2 150-2400MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 198*102*38 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
HRT-DX(1600/2400)-1099S
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) HRT-DX(1600/2400)-1099S
The HRT-DX(1600/2400)-10 99S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-10 99S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1600-2000 MHz Tx Freq. Range : 2150-2400 MHz Insertion Loss : 0.5 dB Return Loss : 18 dB Isolation : ≥80dB@1600-2000MHz,2 150-2400MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 198*102*38 mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-DX(1600/2400)-1099S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-1099S has SMA-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

RX Freq. Range : 1600-2000 MHz

Tx Freq. Range : 2150-2400 MHz

Insertion Loss : 0.5 dB

Return Loss : 18 dB

Isolation : ≥80dB@1600-2000MHz,2150-2400MHz

Power : 50 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 198*102*38 mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HRT-DX(1600/2400)-1099S
Product Name 1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details