TDK-Lambda Americas Inc. Power Line EMC Filters RTHN-2060

Description
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:60A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:60A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RTHN-2060 is a three-phase EMI filter rated for 60A at 250V AC, designed for high attenuation and low leakage current in industrial applications. It features a thin, low-profile design with terminal block cover and self-tightening screws for ease of installation. The filter provides common mode attenuation of at least 25dB from 0.4 to 30 MHz and differential mode attenuation of at least 25dB from 0.3 to 30 MHz. It meets UL1283 and EN60939-1/-2 (ENEC14) safety standards, with an insulation resistance of 100MΩ minimum and a leakage current limit of 1mA maximum at 250V/60Hz. The operating temperature range is -25 to +85°C, with derating above 50°C. The unit measures 430mm in length, 161mm in width, and 85mm in height, and weighs 7.0kg. Mounting uses M8 and M6 terminal screws with recommended torques of 7.64N·m and 4.8N·m respectively.

Datasheet Summary
Powered by GS/AI

The RTHN-2060 is a three-phase EMI filter rated for 60A at 250V AC, designed for high attenuation and low leakage current in industrial applications. It features a thin, low-profile design with terminal block cover and self-tightening screws for ease of installation. The filter provides common mode attenuation of at least 25dB from 0.4 to 30 MHz and differential mode attenuation of at least 25dB from 0.3 to 30 MHz. It meets UL1283 and EN60939-1/-2 (ENEC14) safety standards, with an insulation resistance of 100MΩ minimum and a leakage current limit of 1mA maximum at 250V/60Hz. The operating temperature range is -25 to +85°C, with derating above 50°C. The unit measures 430mm in length, 161mm in width, and 85mm in height, and weighs 7.0kg. Mounting uses M8 and M6 terminal screws with recommended torques of 7.64N·m and 4.8N·m respectively.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RTHN-2060 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RTHN-2060
Power Line EMC Filters RTHN-2060
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:60A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 3-phase/3-line(250V), Rated Current:60A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - 285-RTHN-2060-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-RTHN-2060-ND
Power Line Filter Modules 285-RTHN-2060-ND
LINE FILTER 60A CHASSIS MOUNT

LINE FILTER 60A CHASSIS MOUNT

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RTHN-2060 285-RTHN-2060-ND
Product Name Power Line EMC Filters Power Line Filter Modules
Package / Mounting Low profile Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2 UL Recognized Component Mark (US and Canadian); ENEC, UL
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5010D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - RSHN-2020L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-5030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - FQA020ADC-007-M - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
4 suppliers