The RTAN-5010D is a three-phase EMC filter rated for 500Vac and 10A, designed for pulse and noise attenuation using amorphous core technology. It features captive screws and terminal covers, and is UL certified with a short-circuit current rating of 14kA when used with an inverse time circuit breaker. The filter has a maximum leakage current of 5.0mA at 500Vac/60Hz and provides common mode attenuation from 0.2 to 30MHz. It supports DIN rail mounting and meets UL1283 and EN60939-1/-2 safety standards, with RoHS compliance. The unit measures 360g in weight and operates within a temperature range of -25°C to +85°C, with derating above 50°C. The part number includes a trailing DIN rail mount indicator, consistent with series designations for models up to 30A.
Power Line EMC Filters, 3-phase/3-line(500V)
FILTER, 500VAC 10A, SCREW TERMINATIONS, DIN RAIL MOUNT
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTAN-5010D | 46R0826 |
| Product Name | Power Line EMC Filters | Filter, 500Vac 10A, Screw Terminations, Din Rail Mount Tdk-Lambda |
| Package / Mounting | DIN rail |