TDK-Lambda Americas Inc. Power Line EMC Filters RTHN-5030

Description
Power Line EMC Filters, 3-phase/3-line(500V) , Rated Current:30A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 3-phase/3-line(500V) , Rated Current:30A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RTHN-5030 is a three-phase EMC filter rated for 500Vac and 30A, designed for noise attenuation in power line applications. It features a low-profile case with captive screws and terminal covers, and uses a two-stage ferrite core configuration to provide common mode attenuation from 0.2 to 10 MHz and differential mode from 0.2 to 30 MHz. The unit is UL1283 certified for a short circuit current rating of 14kA with an appropriate breaker, and meets EN60939-1/-2 and RoHS requirements. It has a leakage current of 5.0 mA at 500Vac/60Hz, a DC resistance of 26 mΩ, and weighs 1000 g. Operating temperature ranges from -25°C to +85°C with derating above 50°C.

Datasheet Summary
Powered by GS/AI

The RTHN-5030 is a three-phase EMC filter rated for 500Vac and 30A, designed for noise attenuation in power line applications. It features a low-profile case with captive screws and terminal covers, and uses a two-stage ferrite core configuration to provide common mode attenuation from 0.2 to 10 MHz and differential mode from 0.2 to 30 MHz. The unit is UL1283 certified for a short circuit current rating of 14kA with an appropriate breaker, and meets EN60939-1/-2 and RoHS requirements. It has a leakage current of 5.0 mA at 500Vac/60Hz, a DC resistance of 26 mΩ, and weighs 1000 g. Operating temperature ranges from -25°C to +85°C with derating above 50°C.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RTHN-5030 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RTHN-5030
Power Line EMC Filters RTHN-5030
Power Line EMC Filters, 3-phase/3-line(500V) , Rated Current:30A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 3-phase/3-line(500V), Rated Current:30A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Filter, 500Vac 30A, Screw Terminations Tdk-Lambda - 46R0890 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 500Vac 30A, Screw Terminations Tdk-Lambda
46R0890
Filter, 500Vac 30A, Screw Terminations Tdk-Lambda 46R0890
FILTER, 500VAC 30A, SCREW TERMINATIONS

FILTER, 500VAC 30A, SCREW TERMINATIONS

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RTHN-5030 46R0890
Product Name Power Line EMC Filters Filter, 500Vac 30A, Screw Terminations Tdk-Lambda
Package / Mounting Low profile
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2016 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RTAN-5040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - RSEV-2016 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts
View Details
3 suppliers