The FQA020ADC-007-M is a 20A, 40Vdc passive EMC filter designed to reduce differential and common mode conducted emissions from dc-dc converters, supporting compliance with MIL-STD-461G. It features a flanged baseplate and enhanced screening (M-Grade), operating from -55 to 115°C. The module measures 60.6 x 55.9 x 12.7 mm and meets MIL-STD-883F and MIL-STD-202G qualification standards. It provides 50 dB differential mode attenuation at 300 kHz and 50 dB common mode attenuation at 30 MHz, with a 2250Vdc withstand voltage between terminals and case. The device complies with MIL-STD-1275D and RTCA/DO-160G for input spike suppression, and is certified to IEC/UL/CSA/EN62368-1
Power Line EMC Filters, DC(40V), Rated Current: 20A, Wide range high attenuation, Pin terminals, Flanged Baseplate & Enhanced Screening type
DC EMC/EMI Line Filter 20A AC Single Stage PC Pins
Win Source Part Number: 1339758-FQA020ADC-00
Category: Filters - Power Line Filter Modules
Series: FQA
Termination Style: PC Pins
Package: Tray
Applications: General Purpose
Standard Package: 15
Configuration: Single Stage
Filter Type: DC
Current: 20 A
Voltage - Rated DC: 40V
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: TDK-Lambda Americas Inc
Base Product Number: FQA020ADC
POWER LINE FILTER, EMC, 40V, 20A, TH; Filter Applications:General
| TDK-Lambda Americas Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | FQA020ADC-007-M | FQA020ADC-007-M-ND | FQA020ADC-007-M | 29AH9997 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filters - Power Line Filter Modules | Power Line Filter, Emc, 40V, 20A, Th; Filter Applications Tdk-Lambda |
| Package / Mounting | Low profile, PCB | Through Hole | Through Hole | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1 | |||
| Rated Voltage | 40 volts | 40 volts | 40 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps |