TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RTAN-5006 RTAN-5006

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793449-RTAN-5006 Series: RTAN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Three Phase (Delta) Current: 6A Family Name: RTAN Voltage - Rated DC: 500V Voltage - Rated AC: 500V Categories: Filters Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793449-RTAN-5006 Series: RTAN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Three Phase (Delta) Current: 6A Family Name: RTAN Voltage - Rated DC: 500V Voltage - Rated AC: 500V Categories: Filters Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RTAN-5006
RTAN-5006
Power Line Filter Modules - RTAN-5006 RTAN-5006
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793449-RTAN-5006 Series: RTAN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Three Phase (Delta) Current: 6A Family Name: RTAN Voltage - Rated DC: 500V Voltage - Rated AC: 500V Categories: Filters Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 793449-RTAN-5006
Series: RTAN
Termination Style: Terminal Block
Operating Temperature Range: -25°C ~ 85°C
Approvals: EN, UL
Applications: General
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Three Phase (Delta)
Current: 6A
Family Name: RTAN
Voltage - Rated DC: 500V
Voltage - Rated AC: 500V
Categories: Filters
Introduction Date: February 01, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RTAN-5006
Product Name Power Line Filter Modules - RTAN-5006
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o2647210 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6500 to 7500 MHz
View Details