TDK-Lambda Americas Inc. Power Line EMC Filters RSHN-2030LD

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:30A, Wide range high attenuation, Block terminal(Low-leakage current type)
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:30A, Wide range high attenuation, Block terminal(Low-leakage current type)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSHN-2030LD is a single-phase EMC filter rated for 250Vac and 30A, with a low leakage current of 0.10mA at 500Vac/60Hz and a DC resistance of 12mΩ. It provides common mode attenuation of 25dB from 0.6 to 30MHz and differential mode attenuation of 25dB from 0.6 to 30MHz. The unit features captive hardware, DIN rail mounting, and is UL1283 and CSA C22.2 No.8 certified with a short circuit current rating of 14kA. It weighs 350g and operates from -25°C to +85°C.

Datasheet Summary
Powered by GS/AI

The RSHN-2030LD is a single-phase EMC filter rated for 250Vac and 30A, with a low leakage current of 0.10mA at 500Vac/60Hz and a DC resistance of 12mΩ. It provides common mode attenuation of 25dB from 0.6 to 30MHz and differential mode attenuation of 25dB from 0.6 to 30MHz. The unit features captive hardware, DIN rail mounting, and is UL1283 and CSA C22.2 No.8 certified with a short circuit current rating of 14kA. It weighs 350g and operates from -25°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSHN-2030LD - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSHN-2030LD
Power Line EMC Filters RSHN-2030LD
Power Line EMC Filters, 1-phase(250V), Rated Current:30A, Wide range high attenuation, Block terminal(Low-leakage current type)

Power Line EMC Filters, 1-phase(250V), Rated Current:30A, Wide range high attenuation, Block terminal(Low-leakage current type)

Supplier's Site Datasheet
Filter, 250Vac 30A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda - 46R0433 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 250Vac 30A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda
46R0433
Filter, 250Vac 30A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda 46R0433
FILTER, 250VAC 30A, SCREW TERMINATIONS, DIN RAIL MOUNT, LOW LEAKAGE

FILTER, 250VAC 30A, SCREW TERMINATIONS, DIN RAIL MOUNT, LOW LEAKAGE

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSHN-2030LD 46R0433
Product Name Power Line EMC Filters Filter, 250Vac 30A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda
Package / Mounting DIN rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2006D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-5300 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-2100 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details