TDK-Lambda Americas Inc. Power Line EMC Filters FQA020ADC-N07-S

Description
Power Line EMC Filters, DC(40V), Rated Current: 20A, Wide range high attenuation, Pin terminals, Non-Flanged Baseplate & Standard Screening type
Request a Quote Datasheet
Description
Power Line EMC Filters, DC(40V), Rated Current: 20A, Wide range high attenuation, Pin terminals, Non-Flanged Baseplate & Standard Screening type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - FQA020ADC-N07-S - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
FQA020ADC-N07-S
Power Line EMC Filters FQA020ADC-N07-S
Power Line EMC Filters, DC(40V), Rated Current: 20A, Wide range high attenuation, Pin terminals, Non-Flanged Baseplate & Standard Screening type

Power Line EMC Filters, DC(40V), Rated Current: 20A, Wide range high attenuation, Pin terminals, Non-Flanged Baseplate & Standard Screening type

Supplier's Site Datasheet
Power Line Filter Modules - FQA020ADC-N07-S-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
FQA020ADC-N07-S-ND
Power Line Filter Modules FQA020ADC-N07-S-ND
DC EMC/EMI Line Filter 20A AC Single Stage PC Pins

DC EMC/EMI Line Filter 20A AC Single Stage PC Pins

Buy Now Datasheet
Power Line Filter, Emc, 40V, 20A, Th; Filter Applications Tdk-Lambda - 29AH9996 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emc, 40V, 20A, Th; Filter Applications Tdk-Lambda
29AH9996
Power Line Filter, Emc, 40V, 20A, Th; Filter Applications Tdk-Lambda 29AH9996
POWER LINE FILTER, EMC, 40V, 20A, TH; Filter Applications:General Purpose; Voltage Rating:40VDC; Current Rating:20A; No. of Phases:-; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Filter Type:EMI, RFI RoHS Compliant: Yes

POWER LINE FILTER, EMC, 40V, 20A, TH; Filter Applications:General Purpose; Voltage Rating:40VDC; Current Rating:20A; No. of Phases:-; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number FQA020ADC-N07-S FQA020ADC-N07-S-ND 29AH9996
Product Name Power Line EMC Filters Power Line Filter Modules Power Line Filter, Emc, 40V, 20A, Th; Filter Applications Tdk-Lambda
Package / Mounting Low profile, PCB Through Hole
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts 40 volts
Rated Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line EMC Filters - RSEV-2030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
2 suppliers
Power Line EMC Filters - RTAN-5020D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 200 amps
View Details
2 suppliers