The RSEV-2010 is a single-phase EMC filter rated for 250Vac and 10A, designed for electromagnetic compatibility in power line applications. It features a compact plastic case measuring 85 x 39 x 30 mm, with integrated M4 screw terminals and recessed captive screws to prevent hardware loss. The unit is certified to UL1283, CSA C22.2 No.8, and EN60939-3, with a short-circuit current rating of 14 kA when used with a 100A inverse time circuit breaker. It supports convection cooling and operates from -25°C to +85°C, with a leakage current of less than 1 mA at 250Vac, 60Hz. The filter provides common mode attenuation from 0.2 to 30 MHz and differential mode attenuation from 0.2 to 30 MHz, with a DC resistance of 40 mΩ. It is suitable for chassis or DIN rail mounting with an optional bracket and complies with RoHS directives.
Power Line EMC Filters, 1-phase(250V), Rated Current:10A, Multipurpose, Block terminal
Single Phase EMC/EMI Line Filter 10A 250VAC Single Stage Terminal Block
POWER LINE FILTER, 1 PHASE, 10A, 250V; Filter Applications:General
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSEV-2010 | 285-2822-ND | 49AC7098 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Tdk-Lambda |
| Package / Mounting | Small size | ||
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3 | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, ENEC, UL | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 10 amps | 10 amps |