The RTAN-5050 is a three-phase EMC filter rated for 500Vac and 50A, designed for pulse and noise attenuation using amorphous core technology. It features captive screws and terminal covers, and is rated for a short circuit current of 10kA with an appropriate breaker. The filter meets UL1283 and EN60939-1/-2 standards and complies with the RoHS Directive. Operating temperature ranges from -25°C to +85°C with derating above 50°C, and it uses convection cooling. Weight is approximately 1120g. The device has a measured leakage current of 5.0mA at 500Vac/60Hz and provides common mode attenuation from 0.3 to 30MHz.
Power Line EMC Filters, 3-phase/3-line(500V)
Three Phase (Delta) EMC/EMI Line Filter 50A 500VAC Single Stage Terminal Block
FILTER, 500VAC 50A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTAN-5050 | RTAN-5050-ND | 46R0832 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 500Vac 50A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile | Chassis Mount | |
| Product Standards | UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2 | UL Recognized Component Mark (US and Canadian); EN, UL | |
| Rated Voltage | 500 volts | 500 volts |