The RSHN-2006 is a single-phase EMC filter rated for 250Vac and 6A, designed for noise attenuation in power line applications. It features captive screws and terminal covers, DIN rail mount capability, and a leakage current of 1.0mA at 250V/60Hz. The filter provides common mode attenuation of 25dB from 0.1 to 10MHz and differential mode attenuation of 25dB from 0.2 to 30MHz, with a DC resistance of 140mΩ. It is UL certified for a short circuit current rating of 14kA with an inverse time circuit breaker. The unit weighs 240g and complies with UL1283, CSA C22.2 No.8, and EN60939-1/-2 standards. Operating temperature ranges from -25°C to +85°C.
Power Line EMC Filters, 1-phase(250V), Rated Current:6A, Wide range high attenuation, Block terminal
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2006 | 46R0415 |
| Product Name | Power Line EMC Filters | Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Tdk-Lambda |
| Package / Mounting | Low profile | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 | |
| Rated Voltage | 250 volts | 250 volts |
| Rated Current | 6 amps | 6 amps |