Power Line EMC Filters, 1-phase(250V), Rated Current:20A, Wide range high attenuation, Block terminal
Single Phase EMC/EMI Line Filter 20A 250VAC Two Stage Terminal Block
FILTER, 250VAC 20A, SCREW TERMINATIONS, DIN RAIL MOUNT ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2020D | 285-2630-ND | 46R0427 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 250Vac 20A, Screw Terminations, Din Rail Mount Rohs Compliant Tdk-Lambda |
| Package / Mounting | DIN rail | DIN Rail | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 20 amps |